Status: | Unknown |
---|---|
Series: | 2211S Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | 2211S Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Contact Resistance | 20mohm |
Contact Termination | Solder |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 600V |
Status: | Unknown |
---|---|
Series: | 2211S Series |
RoHS: | Compliant |
Connector Systems | Board-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 1Rows |
No. of Contacts | 5Contacts |
Contact Termination Type | Through Hole |
Product Range | 2211S Series |
Gender | Header |
RoHS Compliant | Yes |
HEADER, THT, VERTICAL, 2.54MM, 5WAY | element14 |
Board-Board Connector Header, 5 Position, 1Row | Newark Electronics |
Where can I find additional details, specifications and documents for a 2211S-05G?
Additional datasheets, footprints and schematics for 2211S-05G are listed on our Part Details page. You can also find images and similar parts to 2211S-05G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211S-05G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211S-05G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211S-05G fall under?
The 2211S-05G is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2211S-05G when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211S-05G you can contact the distributor directly for product support, shipping queries etc.
Is the 2211S-05G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211S-05G have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2211S-05G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211S-05G often in real-time on the comparison pages.
What if I can't find stock of 2211S-05G?
You can fill out our help required form which you can use to request a quote for 2211S-05G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.