Status: | Unknown |
---|---|
Series: | 2211R Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | 2211R Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | 2211R Series |
RoHS: | Compliant |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | 2211R Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Conn, Header, 3Pos, R/A, 1Row, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2211R-03G-SM-CR?
Additional datasheets, footprints and schematics for 2211R-03G-SM-CR are listed on our Part Details page. You can also find images and similar parts to 2211R-03G-SM-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211R-03G-SM-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211R-03G-SM-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211R-03G-SM-CR fall under?
The 2211R-03G-SM-CR is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2211R-03G-SM-CR when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211R-03G-SM-CR you can contact the distributor directly for product support, shipping queries etc.
Is the 2211R-03G-SM-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211R-03G-SM-CR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2211R-03G-SM-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211R-03G-SM-CR often in real-time on the comparison pages.
What if I can't find stock of 2211R-03G-SM-CR?
You can fill out our help required form which you can use to request a quote for 2211R-03G-SM-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.