Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.24
|
9
in stock
|
Buy Now | |
TE Store
from US$0.35
|
7,578
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Plating Material | Zinc |
---|---|
Body Material | Steel |
PCB Thickness (Recommended) | 2.36mm, .093in |
For Use With | BNC Connector |
Packaging Method | Package |
RF Connector Hardware Type | Self-Tapping Screw |
SCREW,THRD ROLLING,PL Connector Hardware Accessory Type: Self-Tapping Screw Primary Product Material: Steel Hardware Accessory Function: Latching, Locking & Retention Mounting Self-Tapping Screw Steel Latching, Locking & Retention | Connector Hardware | Part Number: 221108-4 | Internal Number: 221108-4 | TE Connectivity | TE Store |
Screw,thrd Rolling,pl |Amp Te Connectivity 221108-4 | Newark Electronics |
Connector Accessories BNC Self Tapping Screw Carbon Steel Zinc Finish | Avnet America |
SCREW, THRD ROLLING, PL, RF Connector Hardware | TE Connectivity 221108-4 | RS Americas |
TE Connectivity - AMP Self Tapping Screw for BNC RF Coax Conn | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 221108-4?
Additional datasheets, footprints and schematics for 221108-4 are listed on our Part Details page. You can also find images and similar parts to 221108-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221108-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221108-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221108-4 fall under?
The 221108-4 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 221108-4 when available in the RF Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221108-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 221108-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221108-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 221108-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221108-4 often in real-time on the comparison pages.
What if I can't find stock of 221108-4?
You can fill out our help required form which you can use to request a quote for 221108-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.