2211001 Fuses & Circuit Protection by Multicomp

FUSE BOTTLE GL 2A D01

Status: Unknown
Series: D0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.49
230
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
69
in stock
Buy Now
Logo for element14
element14
from US$1.30
69
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.46
69
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.02
-
Buy Now

Specifications

Product Range D0 Series
Fuse Current 2A
Voltage Rating VAC 400VAC
Voltage Rating V DC 250VDC
Fuse Size Metric 11mm x 36mm
Fuse Size Imperial 0.43" x 1.42"
Blow Characteristic gG
SVHC No SVHC (07-Jul-2017)
Body Material Ceramic
Colour Pink
External Diameter 11mm
Fuse Body Material Ceramic
Fuse Size Code D01
Fuse Size Held D01
Fuse Type Blowing Characteristic gG
Length 36mm

Alternative Descriptions

Industrial/Power Fuse, Class Gg/Gl, 250 V, 400 V, 2 A, Gg, 11Mm X 36Mm, 0.43" X 1.42" Rohs Compliant: Yes |Multicomp 2211001 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2211001?

Additional datasheets, footprints and schematics for 2211001 are listed on our Part Details page. You can also find images and similar parts to 2211001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2211001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2211001 fall under?

The 2211001 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2211001 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2211001 you can contact the distributor directly for product support, shipping queries etc.

Is the 2211001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2211001 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2211001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2211001 often in real-time on the comparison pages.

What if I can't find stock of 2211001?

You can fill out our help required form which you can use to request a quote for 2211001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay