Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.06
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$15.82
|
928
in stock
|
Buy Now | |
Farnell
from US$10.52
|
924
in stock
|
Buy Now | |
RS Americas
from US$17.25
|
183
in stock
|
Buy Now | |
Distrelec
from US$16.48
|
166
in stock
|
Buy Now | |
element14
from US$18.98
|
78
in stock
|
Buy Now | |
Carlton-Bates
from US$19.57
|
-
|
Buy Now |
Coating Type | Solder Mask |
---|---|
Coating Applications | Electronic Assemblies PCBs |
Dispensing Method | Bottle |
Coating Colour | Pink |
Weight | 8oz |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | 8fl.oz (US) |
Solder Mask, Peelable, Wondermask, 8 Oz | Newark Electronics |
SOLDER MASK, PEELABLE, WONDERMASK, 8 OZ | Farnell |
Chemical, Coating, Solder Mask, Bottle, Wt 8Oz., Non-Corrosive, 2211 Series | TechSpray 2211-8SQ | RS Americas |
Techspray Peelable Solder Mask | Distrelec |
PEELABLE NON-AMMONIATED SYNTHETIC LATEX | element14 |
Non-ammoniated soldermask 237ml | RS |
Solder Mask Transclucent Red Thixotropic, Synthetic Acrylic Latex | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2211-8SQ?
Additional datasheets, footprints and schematics for 2211-8SQ are listed on our Part Details page. You can also find images and similar parts to 2211-8SQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211-8SQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211-8SQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211-8SQ fall under?
The 2211-8SQ is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 2211-8SQ when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211-8SQ you can contact the distributor directly for product support, shipping queries etc.
Is the 2211-8SQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211-8SQ have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, Distrelec and element14 have stock available or on a lead time for 2211-8SQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211-8SQ often in real-time on the comparison pages.
What if I can't find stock of 2211-8SQ?
You can fill out our help required form which you can use to request a quote for 2211-8SQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.