Status: | Unknown |
---|---|
Series: | 2200 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Product Range | 2200 Series |
Relay Mounting | Through Hole |
Coil Resistance | 230ohm |
Switching Current Max | 250mA |
Switching Voltage Max | 100V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage VDC Nom | 5V |
Contact Current DC Max | 250mA |
Contact Resistance | 150mohm |
Contact Voltage DC Max | 100V |
External Depth | 5.33mm |
External Height | 5.72mm |
External Length / Height | 5.72mm |
External Width | 20.57mm |
Insulation Resistance | 100Gohm |
Must Actuate Voltage | 3.8VDC |
Must Release Voltage | 0.4VDC |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 1ms |
Release Time | 2ms |
Row Pitch | 2.54mm |
Switch Current Max | 250mA |
Switch Power Max | 3W |
Type | 1 Form C |
RELAY, REED, SPDT, 100V, 0.25A, THT | element14 |
Relay, Reed, Spdt, 100V, 0.25A, Tht | Newark Electronics |
Reed Relay, PC Board, Mounting5 VDC, 1C SPDTES Shield: No, RF Shield: No | Relay Specialties |
THT REED RELAY 5V 1FORMC 0,25A | Rutronik |
Where can I find additional details, specifications and documents for a 2211-05-301?
Additional datasheets, footprints and schematics for 2211-05-301 are listed on our Part Details page. You can also find images and similar parts to 2211-05-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211-05-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211-05-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211-05-301 fall under?
The 2211-05-301 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2211-05-301 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211-05-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 2211-05-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211-05-301 have stock available?
Authorised distributors including element14, Newark Electronics, Relay Specialties, Rutronik and Farnell have stock available or on a lead time for 2211-05-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211-05-301 often in real-time on the comparison pages.
What if I can't find stock of 2211-05-301?
You can fill out our help required form which you can use to request a quote for 2211-05-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.