Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Spacer/Standoff, Hex, Al, 6.4Mm X 19.1Mm | Newark Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .750, Alum/Clear Iridite | Keystone Electronics 2211 | RS Americas |
Standoffs & Spacers HEX .250X.750 ALUM | Sager |
Aluminum Female - Female 6-32 Threaded Hex Standoff | Future Electronics |
Female Threaded Standoff Hex Aluminum | Carlton-Bates |
STANDOFF, HEX FEMALE-FEMALE, 19.1MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2211?
Additional datasheets, footprints and schematics for 2211 are listed on our Part Details page. You can also find images and similar parts to 2211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2211 fall under?
The 2211 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2211 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2211 you can contact the distributor directly for product support, shipping queries etc.
Is the 2211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2211 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Sager, Future Electronics and Carlton-Bates have stock available or on a lead time for 2211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2211 often in real-time on the comparison pages.
What if I can't find stock of 2211?
You can fill out our help required form which you can use to request a quote for 2211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.