Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Keyboard Size | Standard |
Keyboard Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Keyboard With Trackball | Newark Electronics |
Keyboard, w/Trackball, 2.5M USB Cable, 63 Keys, Robust Design, IP54 Sealed | Storm Interface 2210-452223 | RS Americas |
Where can I find additional details, specifications and documents for a 2210-452223?
Additional datasheets, footprints and schematics for 2210-452223 are listed on our Part Details page. You can also find images and similar parts to 2210-452223 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2210-452223 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2210-452223 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2210-452223 fall under?
The 2210-452223 is listed under Office, Computer & Networking Products > Computer Products > Keyboard > Keyboards.
Can I view similar or alternative parts?
You can view similar parts to 2210-452223 when available in the Keyboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2210-452223 you can contact the distributor directly for product support, shipping queries etc.
Is the 2210-452223 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2210-452223 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2210-452223.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2210-452223 often in real-time on the comparison pages.
What if I can't find stock of 2210-452223?
You can fill out our help required form which you can use to request a quote for 2210-452223 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.