Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Input Voltage | 120VAC |
---|---|
Output Voltage | 120VAC |
Output Current | 2.5A |
Constant Current Load | 2.5A |
Knob Rotation | CW / CCW |
No. of Phases | Single Phase |
Output Voltage Max | 120VAC |
RoHS Compliant | Yes |
Variable Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a 221-B?
Additional datasheets, footprints and schematics for 221-B are listed on our Part Details page. You can also find images and similar parts to 221-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221-B fall under?
The 221-B is listed under Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 221-B when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221-B you can contact the distributor directly for product support, shipping queries etc.
Is the 221-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 221-B have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 221-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221-B often in real-time on the comparison pages.
What if I can't find stock of 221-B?
You can fill out our help required form which you can use to request a quote for 221-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.