Status: | Unknown |
---|---|
Series: | 221 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
22,880
in stock
|
Buy Now | |
element14
from US$0.84
|
30,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
29,494
in stock
|
Buy Now | |
Farnell
from US$0.66
|
25,647
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
14,623
in stock
|
Buy Now | |
SOS electronic
from US$0.57
|
9,900
in stock
|
Buy Now | |
Schukat Electronic
from US$0.57
|
2,270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
1,126
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
212
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now |
Product Range | 221 Series |
---|---|
No. of Contacts | 5Contacts |
Pitch Spacing | 5.6mm |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 24AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Conductor Area CSA | 4mm² |
No. of Positions | 5Ways |
Rated Current | 32A |
Rated Voltage | 450V |
Wire Connection Method | Push In Lock |
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG | element14 |
Quick splice | Transfer Multisort Elektronik |
connector 5 P for wires solid & flexible | RS |
Terminal Block, Pluggable, 5Pos, 12Awg | Newark Electronics |
COMPACT Splicing Connector with Lever CAGE CLAMP 5-cond. 4mm2 32A 1P 85°C Transp./Orange | SOS electronic |
COMPACT Splicing Connector 4mm² 5-Pole | Schukat Electronic |
WAGO 221-415 - 221 Series 5 Conductor Max. 4mm² Splicing Con. with Lever | Rapid Electronics |
Wago Splicing Connector, Orange, 0.2 ... 4mm², Poles - 5, Pack of 25 pieces | Distrelec |
TERMINAL BLOCKS | Future Electronics |
Where can I find additional details, specifications and documents for a 221-415?
Additional datasheets, footprints and schematics for 221-415 are listed on our Part Details page. You can also find images and similar parts to 221-415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221-415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221-415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221-415 fall under?
The 221-415 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 221-415 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221-415 you can contact the distributor directly for product support, shipping queries etc.
Is the 221-415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221-415 have stock available?
Authorised distributors including element14, Transfer Multisort Elektronik, Farnell, RS and Newark Electronics have stock available or on a lead time for 221-415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221-415 often in real-time on the comparison pages.
What if I can't find stock of 221-415?
You can fill out our help required form which you can use to request a quote for 221-415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.