Status: | Unknown |
---|---|
Series: | 221 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Product Range | 221 Series |
---|---|
No. of Contacts | 2Contacts |
Pitch Spacing | 5.6mm |
Connector Type | Terminal Block |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 24AWG |
221 Series 2 Conductor AWG 24 รป 12 Transparent Body Connector w/Levers | Future Electronics |
COMPACT SPLICING CONNECTOR 2P 2500 PC BAG | Heilind Electronics |
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG | element14 |
Where can I find additional details, specifications and documents for a 221-412/VE00-2500?
Additional datasheets, footprints and schematics for 221-412/VE00-2500 are listed on our Part Details page. You can also find images and similar parts to 221-412/VE00-2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 221-412/VE00-2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 221-412/VE00-2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 221-412/VE00-2500 fall under?
The 221-412/VE00-2500 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 221-412/VE00-2500 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 221-412/VE00-2500 you can contact the distributor directly for product support, shipping queries etc.
Is the 221-412/VE00-2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 221-412/VE00-2500 have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 221-412/VE00-2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 221-412/VE00-2500 often in real-time on the comparison pages.
What if I can't find stock of 221-412/VE00-2500?
You can fill out our help required form which you can use to request a quote for 221-412/VE00-2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.