Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 21°C/W |
---|---|
Packages Cooled | TO-126 TO-220 |
External Width - Metric | 28mm |
External Height - Metric | 9.4mm |
External Length - Metric | 19mm |
External Diameter - Metric | - |
Heat Sink Material | Aluminium |
External Width - Imperial | 1.1" |
External Height - Imperial | 0.37" |
External Length - Imperial | 0.75" |
External Diameter - Imperial | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Fixing Hole Diameter | 3.8mm |
Slot Length | 8.9mm |
Slot Width | 3.8mm |
Surface Finish | Black Anodised |
Where can I find additional details, specifications and documents for a 220SA?
Additional datasheets, footprints and schematics for 220SA are listed on our Part Details page. You can also find images and similar parts to 220SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220SA fall under?
The 220SA is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Natural Convection Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to 220SA when available in the Natural Convection Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220SA you can contact the distributor directly for product support, shipping queries etc.
Is the 220SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220SA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 220SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220SA often in real-time on the comparison pages.
What if I can't find stock of 220SA?
You can fill out our help required form which you can use to request a quote for 220SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.