Status: | Unknown |
---|---|
Series: | BXW Series |
RoHS: | Unknown |
Capacitance | 47µF |
---|---|
Voltage Rating | 220V |
Product Range | BXW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 20mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Cap, 47Μf, 220V, 20% | Newark Electronics |
CAP, 47µF, 220V, 20% | Farnell |
Where can I find additional details, specifications and documents for a 220BXW47MEFR10X20?
Additional datasheets, footprints and schematics for 220BXW47MEFR10X20 are listed on our Part Details page. You can also find images and similar parts to 220BXW47MEFR10X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220BXW47MEFR10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220BXW47MEFR10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220BXW47MEFR10X20 fall under?
The 220BXW47MEFR10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 220BXW47MEFR10X20 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220BXW47MEFR10X20 you can contact the distributor directly for product support, shipping queries etc.
Is the 220BXW47MEFR10X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220BXW47MEFR10X20 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 220BXW47MEFR10X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220BXW47MEFR10X20 often in real-time on the comparison pages.
What if I can't find stock of 220BXW47MEFR10X20?
You can fill out our help required form which you can use to request a quote for 220BXW47MEFR10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.