Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Blade Angle | 15° |
Blade Length | 9.5mm |
Copper Wire Cutting Capacity | 0.8mm |
Edge Finish / Profile | Full Flush |
Length | 127mm |
Side Cutter, Full Flush, 0.8Mm, 127Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 220APP?
Additional datasheets, footprints and schematics for 220APP are listed on our Part Details page. You can also find images and similar parts to 220APP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220APP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220APP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220APP fall under?
The 220APP is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 220APP when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220APP you can contact the distributor directly for product support, shipping queries etc.
Is the 220APP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220APP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 220APP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220APP often in real-time on the comparison pages.
What if I can't find stock of 220APP?
You can fill out our help required form which you can use to request a quote for 220APP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.