Status: | Unknown |
---|---|
Series: | 2200 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | 2200 Series |
---|---|
Inductance | 47µH |
RMS Current (Irms) | 6.7A |
DC Resistance Max | 0.024ohm |
Inductance Tolerance | ± 15% |
Case Dimensions | 24.13mm x 13.97mm |
DC Current Rating | 6.7A |
RoHS Compliant | No |
Toroidal Inductor, 47Uh, 6.7A, 15% | Newark Electronics |
Where can I find additional details, specifications and documents for a 2209-V?
Additional datasheets, footprints and schematics for 2209-V are listed on our Part Details page. You can also find images and similar parts to 2209-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2209-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2209-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2209-V fall under?
The 2209-V is listed under Passive Components > Inductors > Toroidal Inductors > Through Hole Toroidal Inductors.
Can I view similar or alternative parts?
You can view similar parts to 2209-V when available in the Through Hole Toroidal Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2209-V you can contact the distributor directly for product support, shipping queries etc.
Is the 2209-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2209-V have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2209-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2209-V often in real-time on the comparison pages.
What if I can't find stock of 2209-V?
You can fill out our help required form which you can use to request a quote for 2209-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.