Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.18
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.18
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 52 |
Number of Rows | 8 |
Tab Thickness | .6mm, .025in, .024in, .8mm, .031in, .63mm |
Tab Width | .63mm, .189in, 2.8mm, .025in, .11in, 4.8mm |
Interface Plating | Tin (Sn) |
Width | 31.9mm, 1.256in |
Profile Height from PCB | 2.5mm, .098in |
Length | 52.2mm, 2.055in |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .1in, 2.54mm, 5.5mm, .318in, 8.1mm, .217in |
PCB Mount Alignment | With |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Mounting Orientation | Vertical/180° |
Circuit Application | Signal |
Packaging Type | Box |
Packaging Quantity | 100 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Conn Shrouded HDR 52 POS Solder ST Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 2208788-1?
Additional datasheets, footprints and schematics for 2208788-1 are listed on our Part Details page. You can also find images and similar parts to 2208788-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208788-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208788-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208788-1 fall under?
The 2208788-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 2208788-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208788-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208788-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208788-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2208788-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208788-1 often in real-time on the comparison pages.
What if I can't find stock of 2208788-1?
You can fill out our help required form which you can use to request a quote for 2208788-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.