Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.16
|
9
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
4,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
4,185
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
976
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.02
|
72
in stock
|
Buy Now | |
element14
from US$15.12
|
9
in stock
|
Buy Now | |
Electro Enterprises
from US$0.30
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
Carlton-Bates
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.18
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 6.4mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .250, Alum/Clear Iridite | Keystone Electronics 2208 | RS Americas |
THREADED STANDOFF | Heilind Electronics |
6-32 Thread 0.25 inch Length Female Threaded Aluminum Standoff | Future Electronics |
STANDOFF, HEX FEMALE-FEMALE, 6.4MM | element14 |
Spacer/Standoff, Hex, Al, 6.4Mm X 6.4Mm | Newark Electronics |
Threaded Standoff, Aluminum, Clear Iridite, Female 6-32 x 6-32 Female, 0.25 in. L Spacer | Carlton-Bates |
Standoffs & Spacers HEX .250X.250 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2208?
Additional datasheets, footprints and schematics for 2208 are listed on our Part Details page. You can also find images and similar parts to 2208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2208 fall under?
The 2208 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2208 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2208 you can contact the distributor directly for product support, shipping queries etc.
Is the 2208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2208 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 2208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2208 often in real-time on the comparison pages.
What if I can't find stock of 2208?
You can fill out our help required form which you can use to request a quote for 2208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.