Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.81
|
9
in stock
|
Buy Now | |
RS Americas
from US$10.24
|
539
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.24
|
69
in stock
|
Buy Now | |
Newark Electronics
from US$24.95
|
24
in stock
|
Buy Now | |
element14
from US$26.57
|
24
in stock
|
Buy Now | |
Farnell
from US$26.85
|
24
in stock
|
Buy Now | |
Micros
from US$12.60
|
10
in stock
|
Buy Now | |
Future Electronics
from US$1.43
|
-
|
Buy Now | |
Carlton-Bates
from US$1.28
|
-
|
Buy Now | |
Sager
from US$0.69
|
-
|
Buy Now |
Wrist Band Type | Fixed |
---|---|
Circumference Max | 165mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | Stud |
Body Material | Metal |
Colour | Black |
Features | Premium |
Metal Wrist Band, Fixed Size, Large, Black | Newark Electronics |
METAL WRIST BAND, FIXED SIZE, LARGE, BLACK | element14 |
Metal Wrist Band-Fixed Size large | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 50.8mm |
Overall Length | 50.8mm |
External Width | 6.35mm |
Spacing Height | 2" |
RoHS Compliant | Yes |
4-40 Thread 2.00 inch Length Female Threaded Aluminum Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers HEX .250X2.00 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
Case Color | Black |
External Height - Imperial | 22" |
External Height - Metric | 559mm |
External Width - Imperial | 16" |
External Depth - Imperial | 7" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 2W |
Impedance | 8ohm |
Frequency Response Min | 150Hz |
Frequency Response Max | 20kHz |
SVHC | No SVHC |
RoHS Compliant | Yes |
miniature | Micros |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Technology | Nickel Cadmium |
---|---|
Battery Capacity | 1.5Ah |
Battery Voltage | 3.6V |
Battery Terminals | Pressure Contact |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | VCC Lamp Holders |
---|---|
Accessory Type | Halogen Cycle Candelabra Double Contact Bayonet |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2207.?
Additional datasheets, footprints and schematics for 2207. are listed on our Part Details page. You can also find images and similar parts to 2207. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2207. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2207. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2207. fall under?
The 2207. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2207. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2207. you can contact the distributor directly for product support, shipping queries etc.
Is the 2207. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2207. have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2207..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2207. often in real-time on the comparison pages.
What if I can't find stock of 2207.?
You can fill out our help required form which you can use to request a quote for 2207. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.