Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$97.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$97.53
|
No stock
|
Buy Now |
Cleaner Type | Floor |
---|---|
Cleaner Applications | Floor General Purpose |
Dispensing Method | Tub |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Volume | 10l |
FLOOR CLEANER, TUB, 10L | Farnell |
Where can I find additional details, specifications and documents for a 220522?
Additional datasheets, footprints and schematics for 220522 are listed on our Part Details page. You can also find images and similar parts to 220522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 220522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 220522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 220522 fall under?
The 220522 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 220522 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 220522 you can contact the distributor directly for product support, shipping queries etc.
Is the 220522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 220522 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 220522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 220522 often in real-time on the comparison pages.
What if I can't find stock of 220522?
You can fill out our help required form which you can use to request a quote for 220522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.