Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,142
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
29,667
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
26,035
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
23,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
2,784
in stock
|
Buy Now | |
element14
from US$0.62
|
2,784
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,784
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
197
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | No |
Keyed | No |
Configuration | Double-Ended |
Number of Power Positions | 4 |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .492ft |
Product Designation | Patch Cord |
Cable Assembly Category | Industry Standard |
Product Type | Cable Assembly |
Cable Assembly Type | MOW to MOW |
Status: | Unknown |
---|---|
Series: | Mini-Latch 5046 Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | Mini-Latch 5046 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Right Angle |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 2.5A |
De-mating Force | 0.5N |
Dielectric Strength | 1500V/m |
Lead Spacing | 2.5mm |
Mating Force | 2N |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 1.19mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
03P PINHEAD W FRICION LOCK 90° | Rutronik |
2.50 MM HEADER RT ANGLE F/L | TTI Europe |
Wire-To-Board Connector, Right Angle, 5046 Series, Through Hole, Header, 3, 2.5 Mm Rohs Compliant: Yes |Molex 22-05-1032 | Newark Electronics |
CONNECTOR, HEADER, 3POS, 1ROW, 2.5MM | element14 |
Header 2.5mm WTB, RA, friction lock, 3w | RS |
Molex PCB Header, Male, 3A, 250V, Contacts - 3 | Distrelec |
Socket | Transfer Multisort Elektronik |
Conn Wire to Board HDR 3 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
Headers, RA FRICTION LK HDR 3 wire-to-board | Molex Incorporated 22-05-1032 | RS Americas |
Where can I find additional details, specifications and documents for a 2205103-2?
Additional datasheets, footprints and schematics for 2205103-2 are listed on our Part Details page. You can also find images and similar parts to 2205103-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205103-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205103-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205103-2 fall under?
The 2205103-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205103-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205103-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205103-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205103-2 have stock available?
Authorised distributors including Chip One Stop, Rutronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 2205103-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205103-2 often in real-time on the comparison pages.
What if I can't find stock of 2205103-2?
You can fill out our help required form which you can use to request a quote for 2205103-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.