2205077-2 Copper Cable Assemblies by TE Connectivity

CA MICRO-MATCH MOW-PB 20POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.72

Distributor Stock
Logo for Distrelec
Distrelec
from US$3.19
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.12
100
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.20
100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.68
100
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.94
80
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.10
54
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.72
-
Buy Now

Specifications

Equalized No
Color Gray
Keyed Yes
Keyed Position 1
Configuration Double-Ended
Number of Positions 20
Wire Size 28AWG
Flammability Rating UL 2651
IEEE 1394 No
Cable Assembly Length .15m, .492ft
CLOUDSPLITTER No
Connector Type (End B) Paddleboard
Cable Assembly Category Industry Standard
Connector Type (End A) Male-On-Wire
Cable Style Ribbon Cable
Product Type Cable Assembly
Cable Assembly Type MOW to PB
Product Designation Patch Cord

Alternative Descriptions

Ribbon Cables/Idc Cables 20 Pos Length 130Mm |Amp Te Connectivity 2205077-2 | Newark Electronics
Ribbon Cables/IDC Cables 20 POS Length 130mm | Rapid Electronics
TE Connectivity CA MICRO-MATCH MOW-PB 20POS Ribbon Cable | Distrelec
CA MICRO-MATCH MOW-PB 20POS Cable Assembly Type: MICRO-MATCH MOW to MICRO-MATCH Number of Positions: 20 Cable Assembly Length: .492 ft Cable Assembly Length: .15 m Cable Color: Gray MICRO-MATCH MOW to MICRO-MATCH 20 .492 ft .15 m | Micro-Match Std Pb To Mow Cable Assy | Part Number: 2205077-2 | Internal Number: 2205077-2 | Gray | TE Connectivity | TE Store
Cable Assembly Micro-MaTch 0.15m 20 POS Male-On-Wire to 20 POS Paddleboard | Avnet America


2205077-2 Leads by Unknown

RIBBON CABLE MOW PLUG-PB 20POS 130MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Connector Type A Micro-Match Plug
Connector Type B Micro-Match Board Connector
No. of Positions 20Positions
Cable Length - Imperial 5.118"
Cable Length - Metric 130mm
Cable Pitch 1.27mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2205077-2?

Additional datasheets, footprints and schematics for 2205077-2 are listed on our Part Details page. You can also find images and similar parts to 2205077-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2205077-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205077-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2205077-2 fall under?

The 2205077-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 2205077-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2205077-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 2205077-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2205077-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2205077-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2205077-2 often in real-time on the comparison pages.

What if I can't find stock of 2205077-2?

You can fill out our help required form which you can use to request a quote for 2205077-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay