Prices starting from US$2.38
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$2.85 |
423
|
Buy Now | |
TE Store | US$5.33 |
484
|
Buy Now | |
Newark Electronics | US$3.60 |
423
|
Buy Now | |
Rapid Electronics | US$2.82 |
423
|
Buy Now | |
Chip One Stop | US$2.93 |
423
|
Buy Now | |
Farnell | US$3.71 |
350
|
Buy Now | |
Transfer Multisort Elektronik | US$3.25 |
96
|
Buy Now | |
Avnet America | US$2.38 |
-
|
Buy Now | |
Boersig | US$2.91 |
-
|
Buy Now |
Equalized | No |
---|---|
Color | Gray |
Keyed | Yes |
Keyed Position | 1 |
Configuration | Double-Ended |
Number of Positions | 16 |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
Cable Assembly Length | .656ft, .2m |
CLOUDSPLITTER | No |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Paddleboard |
Product Type | Cable Assembly |
Cable Assembly Type | MOW to PB |
Cable Style | Ribbon Cable |
Product Designation | Patch Cord |
Connector Type (End A) | Male-On-Wire |
CA MICRO-MATCH MOW-PB 16POS Cable Assembly Type: MICRO-MATCH MOW to MICRO-MATCH Number of Positions: 16 Cable Assembly Length: .656 ft Cable Assembly Length: .2 m Cable Color: Gray MICRO-MATCH MOW to MICRO-MATCH 16 .656 ft .2 m | Micro-Match Std Pb To Mow Cable Assy | Part Number: 2205074-3 | Internal Number: 2205074-3 | Gray | TE Connectivity | TE Store |
Ribbon Cables/Idc Cables 16 Pos Length 200Mm |Amp Te Connectivity 2205074-3 | Newark Electronics |
Ribbon Cables/IDC Cables 16 POS Length 200mm | Rapid Electronics |
TE Connectivity CA MICRO-MATCH MOW-PB 16POS Ribbon Cable | Distrelec |
Cable: ribbon cable with connectors | Transfer Multisort Elektronik |
Cable Assembly Micro-MaTch 0.2m 16 POS Male-On-Wire to 16 POS Paddleboard | Avnet America |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Board Connector |
No. of Positions | 16Ways |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Connector Pitch | 1.27mm |
Cable Pitch | 1.27mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2205074-3?
Additional datasheets, footprints and schematics for 2205074-3 are listed on our Part Details page. You can also find images and similar parts to 2205074-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205074-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205074-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205074-3 fall under?
The 2205074-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205074-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205074-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205074-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205074-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2205074-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205074-3 often in real-time on the comparison pages.
What if I can't find stock of 2205074-3?
You can fill out our help required form which you can use to request a quote for 2205074-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.