Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$3.04
|
567
in stock
|
Buy Now | |
Rapid Electronics
from US$2.22
|
567
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
567
in stock
|
Buy Now | |
Distrelec
from US$2.26
|
567
in stock
|
Buy Now | |
Farnell
from US$3.33
|
475
in stock
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
Boersig
from US$2.31
|
-
|
Buy Now | |
TTI Europe
from US$1.72
|
-
|
Buy Now | |
TE Store
from US$4.58
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | No |
Keyed Position | 1 |
Keyed | Yes |
Number of Positions | 12 |
Configuration | Double-Ended |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
Cable Assembly Length | .15m, .492ft |
CLOUDSPLITTER | No |
Product Designation | Patch Cord |
Connector Type (End A) | Male-On-Wire |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Paddleboard |
Cable Assembly Type | MOW to PB |
Product Type | Cable Assembly |
Cable Style | Ribbon Cable |
Ribbon Cables/Idc Cables 12 Pos Length 130Mm |Amp Te Connectivity 2205072-2 | Newark Electronics |
Ribbon Cables/IDC Cables 12 POS Length 130mm | Rapid Electronics |
TE Connectivity CA MICRO-MATCH MOW-PB 12POS Ribbon Cable | Distrelec |
Micro-Match MOW-PB 12P | RS |
Special Order: CA MICRO-MATCH MOW-PB 12POS Cable Assembly Type: MICRO-MATCH MOW to MICRO-MATCH Number of Positions: 12 Cable Assembly Length: .492 ft Cable Assembly Length: .15 m Cable Color: Gray MICRO-MATCH MOW to MICRO-MATCH 12 .492 ft .15 m | Micro-Match Std Pb To Mow Cable Assy | Part Number: 2205072-2 | Internal Number: 2205072-2 | Gray | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Board Connector |
No. of Positions | 12Positions |
Cable Length - Imperial | 5.118" |
Cable Length - Metric | 130mm |
Cable Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205072-2?
Additional datasheets, footprints and schematics for 2205072-2 are listed on our Part Details page. You can also find images and similar parts to 2205072-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205072-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205072-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205072-2 fall under?
The 2205072-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205072-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205072-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205072-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205072-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2205072-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205072-2 often in real-time on the comparison pages.
What if I can't find stock of 2205072-2?
You can fill out our help required form which you can use to request a quote for 2205072-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.