Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.42
|
478
in stock
|
Buy Now | |
TE Store
from US$2.87
|
1,368
in stock
|
Buy Now | |
element14
from US$1.51
|
478
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
284
in stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
284
in stock
|
Buy Now | |
Chip One Stop
from US$2.56
|
284
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
284
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
-
|
Buy Now | |
Boersig
from US$1.39
|
-
|
Buy Now | |
TTI Europe
from US$1.04
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | No |
Keyed | Yes |
Keyed Position | 1 |
Number of Positions | 4 |
Configuration | Double-Ended |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
Cable Assembly Length | .656ft, .2m |
CLOUDSPLITTER | No |
Connector Type (End B) | Paddleboard |
Cable Assembly Type | MOW to PB |
Product Designation | Patch Cord |
Product Type | Cable Assembly |
Connector Type (End A) | Male-On-Wire |
Cable Style | Ribbon Cable |
Cable Assembly Category | Industry Standard |
CA MICRO-MATCH MOW-PB 4POS Cable Assembly Type: MICRO-MATCH MOW to MICRO-MATCH Number of Positions: 4 Cable Assembly Length: .656 ft Cable Assembly Length: .2 m Cable Color: Gray MICRO-MATCH MOW to MICRO-MATCH 4 .656 ft .2 m | Micro-Match Std Pb To Mow Cable Assy | Part Number: 2205068-3 | Internal Number: 2205068-3 | Gray | TE Connectivity | TE Store |
RIBBON CABLE, MOW PLUG-PB, 4POS, 200MM | element14 |
Ribbon Cables/Idc Cables 4 Pos Length 200Mm |Amp Te Connectivity 2205068-3 | Newark Electronics |
Ribbon Cables/IDC Cables 4 POS Length 200mm | Rapid Electronics |
TE Connectivity CA MICRO-MATCH MOW-PB 4POS Ribbon Cables | Distrelec |
Where can I find additional details, specifications and documents for a 2205068-3?
Additional datasheets, footprints and schematics for 2205068-3 are listed on our Part Details page. You can also find images and similar parts to 2205068-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205068-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205068-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205068-3 fall under?
The 2205068-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205068-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205068-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205068-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205068-3 have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 2205068-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205068-3 often in real-time on the comparison pages.
What if I can't find stock of 2205068-3?
You can fill out our help required form which you can use to request a quote for 2205068-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.