Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.18
|
No stock
|
Buy Now | |
TE Store
from US$4.29
|
493
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
395
in stock
|
Buy Now | |
Rapid Electronics
from US$2.26
|
395
in stock
|
Buy Now | |
Chip One Stop
from US$2.49
|
395
in stock
|
Buy Now | |
Distrelec
from US$2.36
|
395
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
100
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
element14
from US$2.23
|
-
|
Buy Now | |
Boersig
from US$2.33
|
-
|
Buy Now |
Color | Gray |
---|---|
Equalized | Yes |
Keyed | Yes |
Keyed Position | 1 |
Number of Positions | 14 |
Configuration | Double-Ended |
Wire Size | 28AWG |
Flammability Rating | UL 2651 |
IEEE 1394 | No |
CLOUDSPLITTER | No |
Cable Assembly Length | .2m, .656ft |
Cable Assembly Category | Industry Standard |
Connector Type (End A) | Male-On-Wire |
Cable Style | Ribbon Cable |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Cable Assembly Type | MOW to MOW |
Connector Type (End B) | Male-On-Wire |
CA MICRO-MATCH MOW-MOW 14POS Cable Assembly Type: MICRO-MATCH MOW Number of Positions: 14 Cable Assembly Length: .656 ft Cable Assembly Length: .2 m Cable Color: Gray MICRO-MATCH MOW 14 .656 ft .2 m | Micro-Match Std Mow To Mow Cable Assy | Part Number: 2205065-3 | Internal Number: 2205065-3 | Gray | TE Connectivity | TE Store |
Ribbon Cables/Idc Cables 14 Pos Length 200Mm |Amp Te Connectivity 2205065-3 | Newark Electronics |
Ribbon Cables/IDC Cables 14 POS Length 200mm | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O CA MICRO-MATCH MOW-MOW 14P | Distrelec |
Cable: ribbon cable with connectors | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 14Positions |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Connector Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205065-3?
Additional datasheets, footprints and schematics for 2205065-3 are listed on our Part Details page. You can also find images and similar parts to 2205065-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205065-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205065-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205065-3 fall under?
The 2205065-3 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205065-3 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205065-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205065-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205065-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2205065-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205065-3 often in real-time on the comparison pages.
What if I can't find stock of 2205065-3?
You can fill out our help required form which you can use to request a quote for 2205065-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.