Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.44
|
112
in stock
|
Buy Now | |
TTI Europe
from US$1.82
|
3,100
in stock
|
Buy Now | |
element14
from US$2.19
|
3,055
in stock
|
Buy Now | |
Farnell
from US$2.01
|
3,055
in stock
|
Buy Now | |
TE Store
from US$3.62
|
830
in stock
|
Buy Now | |
Rapid Electronics
from US$2.50
|
464
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
307
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.54
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
39
in stock
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now |
Equalized | Yes |
---|---|
Color | Gray |
Keyed | Yes |
Keyed Position | 1 |
Number of Positions | 10 |
Configuration | Double-Ended |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
Cable Assembly Length | .075m, .246ft |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Product Designation | Patch Cord |
Connector Type (End A) | Male-On-Wire |
Cable Assembly Type | MOW to MOW |
Cable Assembly Category | Industry Standard |
Connector Type (End B) | Male-On-Wire |
Cable Style | Ribbon Cable |
RIBBON CABLE, MOW PLUG, 10POS, 75MM | element14 |
CA MICRO-MATCH MOW-MOW 10POS Cable Assembly Type: MICRO-MATCH MOW Number of Positions: 10 Cable Assembly Length: .246 ft Cable Assembly Length: .075 m Cable Color: Gray MICRO-MATCH MOW 10 .246 ft .075 m | Micro-Match Std Mow To Mow Cable Assy | Part Number: 2205063-1 | Internal Number: 2205063-1 | Gray | TE Connectivity | TE Store |
Ribbon Cables/IDC Cables 10 POS Length 75mm | Rapid Electronics |
TE Connectivity - AMP Pluggable I/O CA MICRO-MATCH MOW-MOW 10P | Distrelec |
Micro-Match MOW-MOW 10P | RS |
Cable: ribbon cable with connectors | Transfer Multisort Elektronik |
Ribbon Cable, Mow Plug, 10Pos, 75Mm | Newark Electronics |
Cable Assembly Patch Cord 0.075m 28AWG 10POS Micro-Match to 10POS Micro-Match M-M | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-Match Plug |
---|---|
Connector Type B | Micro-Match Plug |
No. of Positions | 10Positions |
Cable Length - Imperial | 2.953" |
Cable Length - Metric | 75mm |
Connector Pitch | 1.27mm |
Where can I find additional details, specifications and documents for a 2205063-1?
Additional datasheets, footprints and schematics for 2205063-1 are listed on our Part Details page. You can also find images and similar parts to 2205063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205063-1 fall under?
The 2205063-1 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205063-1 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205063-1 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 2205063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205063-1 often in real-time on the comparison pages.
What if I can't find stock of 2205063-1?
You can fill out our help required form which you can use to request a quote for 2205063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.