Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Equalized | Yes |
---|---|
Color | Gray |
Keyed | Yes |
Configuration | Double-Ended |
Keyed Position | 1 |
Number of Positions | 4 |
Wire Size | 28AWG |
IEEE 1394 | No |
Flammability Rating | UL 2651 |
CLOUDSPLITTER | No |
Cable Assembly Length | .15m, .492ft |
Product Designation | Patch Cord |
Connector Type (End B) | Male-On-Wire |
Connector Type (End A) | Male-On-Wire |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | MOW to MOW |
Product Type | Cable Assembly |
Cable Style | Ribbon Cable |
CA MICRO-MATCH MOW-MOW 4POS Cable Assembly Type: MICRO-MATCH MOW Number of Positions: 4 Cable Assembly Length: .492 ft Cable Assembly Length: .15 m Cable Color: Gray MICRO-MATCH MOW 4 .492 ft .15 m | Micro-Match Std Mow To Mow Cable Assy | Part Number: 2205060-2 | Internal Number: 2205060-2 | Gray | TE Connectivity | TE Store |
Ribbon Cable, Mow Plug, 4Pos, 150Mm | Newark Electronics |
RIBBON CABLE, MOW PLUG, 4POS, 150MM | element14 |
Micro-Match MOW-MOW 4P | RS |
Cable Assembly Patch Cord 0.15m 28AWG 4POS Rectangular to 4POS Rectangular M-M | Avnet America |
Where can I find additional details, specifications and documents for a 2205060-2?
Additional datasheets, footprints and schematics for 2205060-2 are listed on our Part Details page. You can also find images and similar parts to 2205060-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205060-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205060-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205060-2 fall under?
The 2205060-2 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2205060-2 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205060-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2205060-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205060-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2205060-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205060-2 often in real-time on the comparison pages.
What if I can't find stock of 2205060-2?
You can fill out our help required form which you can use to request a quote for 2205060-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.