Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$166.50
|
No stock
|
Buy Now | |
RS Americas
from US$0.10
|
9,521
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.53
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
51
in stock
|
Buy Now | |
Schukat Electronic
from US$6.44
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$64.93
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Rapid Electronics
from US$7.85
|
-
|
Buy Now | |
element14
from US$31.31
|
-
|
Buy Now | |
Carlton-Bates
from US$0.66
|
-
|
Buy Now | |
Sager
from US$26.05
|
-
|
Buy Now | |
Farnell
from US$128.36
|
-
|
Buy Now |
Wrist Band Type | Fixed |
---|---|
Circumference Max | 152mm |
Lead Length | - |
Wristband Colour | Black |
Ground Terminals | Stud |
Product Range | - |
Body Material | Metal |
Colour | Black |
Features | Premium |
METAL WRIST BAND, FIXED SIZE, SMALL, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
ESD Storage Type | - |
---|---|
External Height - Imperial | - |
External Height - Metric | 478mm |
External Width - Imperial | - |
External Width - Metric | 108mm |
External Depth - Imperial | - |
External Depth - Metric | 635mm |
Product Range | - |
External Depth | 635mm |
External Length / Height | 108mm |
External Width | 108mm |
Material | Conductive Coated Cardboard |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 25.4mm |
Overall Length | 25.4mm |
External Width | 6.35mm |
Spacing Height | 1" |
RoHS Compliant | Yes |
4-40 RND THRDED STANDOFF | Heilind Electronics |
1.000 inch Length 4-40 Thread Female Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Where can I find additional details, specifications and documents for a 2205.?
Additional datasheets, footprints and schematics for 2205. are listed on our Part Details page. You can also find images and similar parts to 2205. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2205. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2205. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2205. fall under?
The 2205. is listed under Tools & Maintenance > Safety & Workwear > Anti Static / ESD Control.
Can I view similar or alternative parts?
You can view similar parts to 2205. when available in the Anti Static / ESD Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2205. you can contact the distributor directly for product support, shipping queries etc.
Is the 2205. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2205. have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia and Schukat Electronic have stock available or on a lead time for 2205..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2205. often in real-time on the comparison pages.
What if I can't find stock of 2205.?
You can fill out our help required form which you can use to request a quote for 2205. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.