Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
Number of Positions | 2 |
Contact Current Rating (Max) | 500A |
Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Contact Design | Multiple Contact Point |
Height | 38mm |
Length | 62.7mm |
Width | 55mm |
Operating Voltage | 48VDC, 48VAC |
Hot Pluggable | Yes |
Current Rating | 500A |
Operating Voltage Reference | AC/DC |
Housing Material | Thermoplastic |
Housing Color | Black |
Mounting Retention Type | Mounting Hole |
Mounting Retention | Yes |
Mating Alignment Type | Blindmate |
Mating Alignment | Yes |
Circuit Application | Power |
Blade Thickness | .236in, 6mm |
Comment | Dual Pole |
Packaging Method | Box |
Connector Type | Connector Assembly |
Product Type | Connector |
Connector Style | Receptacle |
Connector & Contact Terminates To | Bus Bar |
Sealable | No |
Connector System | Wire-to-Bus Bar |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -45 – 105°C, -49 – 221°F |
Bus Bar Connector, Socket, Screw | Newark Electronics |
14mm Pitch Power Backplane Connector, Female, 1 Row, 2 Way | TE Connectivity 2204866-1 | RS Americas |
BUS BAR CONNECTOR, SOCKET, SCREW | Farnell |
Power Connector Busbar Dual Port 2 Position Rack Mount | Avnet America |
Where can I find additional details, specifications and documents for a 2204866-1?
Additional datasheets, footprints and schematics for 2204866-1 are listed on our Part Details page. You can also find images and similar parts to 2204866-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204866-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204866-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204866-1 fall under?
The 2204866-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204866-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204866-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204866-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204866-1 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 2204866-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204866-1 often in real-time on the comparison pages.
What if I can't find stock of 2204866-1?
You can fill out our help required form which you can use to request a quote for 2204866-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.