Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.02
|
120
in stock
|
Buy Now | |
Rapid Electronics
from US$27.33
|
120
in stock
|
Buy Now | |
Chip One Stop
from US$24.10
|
120
in stock
|
Buy Now | |
Distrelec
from US$26.63
|
120
in stock
|
Buy Now | |
TE Store
from US$30.58
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$26.48
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.48
|
15
in stock
|
Buy Now | |
Avnet America
from US$20.94
|
-
|
Buy Now | |
RS Americas
from US$29.39
|
-
|
Buy Now | |
Boersig
from US$28.26
|
-
|
Buy Now |
Connector Circuit Configuration (Number of Pos/Type) | 6P/Power, 2LP/Low Power, 30/Signal |
---|---|
Number of Positions | 38 |
Number of Power Positions | 8 |
Row-to-Row Spacing | 2mm, .079in |
Number of Signal Positions | 30 |
Number of Rows | 5 |
PCB Mount Orientation | Right Angle |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Termination Area Plating Material | Matte Tin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Contact Current Rating (Max) | 64A, 450A |
Operating Voltage | 60VAC, 300VAC, 60VDC, 300VDC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 5mm, .078in, .196in, 2mm |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Pin |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board R/A Plug 15S+6P+ 2Lp+15S |Amp Te Connectivity 2204452-1 | Newark Electronics |
Power to the Board R/A PLUG 15S+6P+ 2LP+15S | Rapid Electronics |
TE Connectivity MULTI-BEAM HD R/A PLUG 15S+6P+2LP+15S Po | Distrelec |
CONN, BACKPLANE, R/A PLUG, 38POS | Farnell |
MULTI-BEAM HD R/A PLUG 15S+6P+2LP+15S Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 38 Centerline (Pitch): 2 mm 5 mm Header Plug Board-to-Board 38 | Rectangular Power Connector | Part Number: 2204452-1 | Internal Number: 2204452-1 | 2 mm | TE Connectivity | TE Store |
CONN, R/A PLUG,MULTI-BEAM HD 15S+6P+2LP+15S | Heilind Electronics |
Multi-Beam, Hd R/A Plug 15S+6P+2Lp+15S | TE Connectivity 2204452-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM HD Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM HD Series |
---|---|
No. of Contacts | 38Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | Solder |
No. of Rows | - |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 2204452-1?
Additional datasheets, footprints and schematics for 2204452-1 are listed on our Part Details page. You can also find images and similar parts to 2204452-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204452-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204452-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204452-1 fall under?
The 2204452-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204452-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204452-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204452-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204452-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2204452-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204452-1 often in real-time on the comparison pages.
What if I can't find stock of 2204452-1?
You can fill out our help required form which you can use to request a quote for 2204452-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.