Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$47.60
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$48.16
|
89
in stock
|
Buy Now | |
Chip One Stop
from US$42.60
|
89
in stock
|
Buy Now | |
Distrelec
from US$46.88
|
89
in stock
|
Buy Now | |
Heilind Electronics
from US$46.65
|
32
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.65
|
10
in stock
|
Buy Now | |
Avnet America
from US$36.88
|
-
|
Buy Now | |
RS Americas
from US$51.76
|
-
|
Buy Now | |
Boersig
from US$49.77
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Power Positions | 12 |
Row-to-Row Spacing | 2mm, .079in |
Number of Signal Positions | 30 |
Number of Rows | 5 |
Number of Positions | 42 |
PCB Mount Orientation | Right Angle |
Connector Circuit Configuration (Number of Pos/Type) | 8P/Power, 4HVP/Power, 30/Signal |
Contact Current Rating (Max) | 1116A |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Termination Area Plating Material | Matte Tin |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | Without |
Operating Voltage | 60VDC, 300VAC, 60VAC, 300VDC |
Housing Color | Black |
Centerline (Pitch) | .275in, 7mm, .078in, 5mm, .196in, 2mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Pin |
Sealable | No |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board R/A Plug 15S+8P+4P+ 15S |Amp Te Connectivity 2204440-2 | Newark Electronics |
Power to the Board R/A PLUG 15S+8P+4P+ 15S | Rapid Electronics |
TE Connectivity MULTI-BEAM HD R/A PLUG 15S+8P+4P+15S Rec | Distrelec |
CONN, BACKPLANE, R/A PLUG, 42POS | Farnell |
CONN, R/A PLUG,MULTI-BEAM HD 15S+8P+4P+15S | Heilind Electronics |
Multi-Beam, Hd R/A Plug 15S+8P+4P | TE Connectivity 2204440-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | MULTI-BEAM HD Series |
RoHS: | Unknown |
Product Range | MULTI-BEAM HD Series |
---|---|
No. of Contacts | 42Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | - |
Gender | Plug |
Contact Termination Type | Press Fit |
No. of Rows | - |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 2204440-2?
Additional datasheets, footprints and schematics for 2204440-2 are listed on our Part Details page. You can also find images and similar parts to 2204440-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204440-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204440-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204440-2 fall under?
The 2204440-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204440-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204440-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204440-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204440-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2204440-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204440-2 often in real-time on the comparison pages.
What if I can't find stock of 2204440-2?
You can fill out our help required form which you can use to request a quote for 2204440-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.