Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.35
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$38.35
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 24 |
Row-to-Row Spacing | 2mm, .079in |
Number of Signal Positions | 30 |
Connector Circuit Configuration (Number of Pos/Type) | 8VP/Power,8LP/Low Power, 8VLP/Low Power, 30/Signal |
Board-to-Board Configuration | Vertical |
Number of Rows | 5 |
Number of Positions | 54 |
Contact Mating Area Plating Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 75A |
Contact Retention | Without |
Contact Termination Area Plating Material | Matte Tin |
Operating Voltage | 60VDC, 60VAC, 300VAC, 200VDC, 200VAC, 300VDC |
Housing Color | Black |
Centerline (Pitch) | .236in, 3mm, .078in, .118in, 5mm, 6mm, .196in, 2mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Product Type | Connector Assembly |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Termination Post & Tail Length | 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 2204422-1?
Additional datasheets, footprints and schematics for 2204422-1 are listed on our Part Details page. You can also find images and similar parts to 2204422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204422-1 fall under?
The 2204422-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2204422-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204422-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2204422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204422-1 often in real-time on the comparison pages.
What if I can't find stock of 2204422-1?
You can fill out our help required form which you can use to request a quote for 2204422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.