2204400-4 Power Connectors by TE Connectivity

MULTI-BEAM HD R/A REC. 15S+3P+3P+15S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.54

Distributor Stock
Logo for Avnet America
Avnet America
from US$20.54
-
Buy Now

Specifications

Board-to-Board Configuration Right Angle
Number of Positions 36
Number of Power Positions 6
PCB Mount Orientation Right Angle
Row-to-Row Spacing 2mm, .079in
Number of Signal Positions 30
Connector Circuit Configuration (Number of Pos/Type) 6P/Power, 30/Signal
Number of Rows 5
Contact Mating Area Plating Material Noble Metal
Contact Mating Area Plating Thickness 3µin, .076µm
Contact Termination Area Plating Material Matte Tin
Contact Current Rating (Max) 558A
Contact Retention With
Operating Voltage 60VAC, 300VAC, 300VDC, 60VDC
Housing Color Black
Housing Material High Temperature Thermoplastic
Centerline (Pitch) 5mm, .196in
UL Flammability Rating UL 94V-0
Glow Wire Rating High Temperature Part - Not Glow Wire
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Packaging Method Box & Tray
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector Assembly
Contact Type Socket
Housing Type Receptacle
Sealable No
Connector System Board-to-Board
Termination Method to Printed Circuit Board Through Hole - Press-Fit
Termination Post & Tail Length 3.2mm
Operating Temperature Range -40 – 257°F, -40 – 125°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2204400-4?

Additional datasheets, footprints and schematics for 2204400-4 are listed on our Part Details page. You can also find images and similar parts to 2204400-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2204400-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204400-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2204400-4 fall under?

The 2204400-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2204400-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2204400-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 2204400-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2204400-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 2204400-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2204400-4 often in real-time on the comparison pages.

What if I can't find stock of 2204400-4?

You can fill out our help required form which you can use to request a quote for 2204400-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay