Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Product Range | - |
Relay Mounting | Through Hole |
Coil Resistance | 1.5kohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Coil Voltage Min | 9VDC |
Coil Voltage VDC Nom | 12V |
Contact Current DC Max | 500mA |
Contact Resistance | 100mohm |
Contact Voltage DC Max | 200V |
External Depth | 20.57mm |
External Height | 5.72mm |
External Length / Height | 5.72mm |
External Width | 5.33mm |
Insulation Resistance | 1000Gohm |
Lead Spacing | 17.78mm |
Must Actuate Voltage | 9VDC |
Must Release Voltage | 1VDC |
No. of Pins | 4Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 0.5ms |
Release Time | 0.1ms |
Row Pitch | 2.54mm |
Switch Current Max | 500mA |
Switch Power Max | 10W |
Reed Relay, PC Board, Mounting12 VDC, 1A SPST-NOES Shield: No, RF Shield: No | Relay Specialties |
Relay, Reed, Spst-No, 200V, 0.5A, Tht | Newark Electronics |
RELAY, REED, SPST-NO, 200V, 0.5A, THT | Farnell |
Where can I find additional details, specifications and documents for a 2204-12-301?
Additional datasheets, footprints and schematics for 2204-12-301 are listed on our Part Details page. You can also find images and similar parts to 2204-12-301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204-12-301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204-12-301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204-12-301 fall under?
The 2204-12-301 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 2204-12-301 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204-12-301 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204-12-301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204-12-301 have stock available?
Authorised distributors including Relay Specialties, Newark Electronics and Farnell have stock available or on a lead time for 2204-12-301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204-12-301 often in real-time on the comparison pages.
What if I can't find stock of 2204-12-301?
You can fill out our help required form which you can use to request a quote for 2204-12-301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.