Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.56
|
5
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
4,723
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$8.88
|
115
in stock
|
Buy Now | |
element14
from US$7.96
|
53
in stock
|
Buy Now | |
Farnell
from US$8.34
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$7.04
|
3
in stock
|
Buy Now | |
SOS electronic
from US$7.89
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$0.43
|
-
|
Buy Now | |
Sager
from US$26.05
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female |
Body Length | 19.05mm |
Product Range | - |
Overall Length | 19.1mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Hex, Female, Threaded 4-40, Length .750, Alum/Clear Iridite | Keystone Electronics 2204 | RS Americas |
Screwed spacer sleeve | Transfer Multisort Elektronik |
Threaded Aluminum Female Hex Standoff 4 - 40 Thread Length .75 inch | Future Electronics |
Customer Item | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Speaker |
---|---|
Power Rating RMS | 10W |
Impedance | 4ohm |
Sensitivity (dB) | - |
Resonant Frequency | 190Hz |
Frequency Response Min | 120Hz |
Frequency Response Max | 20kHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
SPEAKER, 10W, 20KHZ, 4OHM | element14 |
Visaton 2204 FR 58 - 4 Ohm Square Fullrange Speaker 5.8cm | Rapid Electronics |
Miniature Speaker 4Ohm 10/12W 120-20000Hz 58,5x58,5x28 | SOS electronic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wrist Band Type | Adjustable |
---|---|
Wristband Colour | Burgundy |
Ground Terminals | Snap |
Body Material | Silver-Plated, Monofilament w/Elastic Nylon |
Colour | Burgundy |
RoHS Compliant | Yes |
Static Control Wrist Strap | Newark Electronics |
WRIST BAND, ADJUSTABLE, WITH 4MM STUD | RS |
Where can I find additional details, specifications and documents for a 2204?
Additional datasheets, footprints and schematics for 2204 are listed on our Part Details page. You can also find images and similar parts to 2204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2204 fall under?
The 2204 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 2204 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2204 you can contact the distributor directly for product support, shipping queries etc.
Is the 2204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2204 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2204 often in real-time on the comparison pages.
What if I can't find stock of 2204?
You can fill out our help required form which you can use to request a quote for 2204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.