Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.97
|
66
in stock
|
Buy Now | |
element14
from US$18.50
|
80
in stock
|
Buy Now | |
Farnell
from US$18.28
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$6.07
|
77
in stock
|
Buy Now | |
Heilind Electronics
from US$9.51
|
60
in stock
|
Buy Now | |
RS Americas
from US$15.72
|
50
in stock
|
Buy Now | |
TE Store
from US$6.78
|
29
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.51
|
20
in stock
|
Buy Now | |
Future Electronics
from US$8.58
|
-
|
Buy Now | |
Avnet America
from US$7.40
|
-
|
Buy Now |
Color | Black |
---|---|
Body Material | PBT |
Connector Code | A |
Cable Exit Angle | 180 |
Number of Rows | 3 |
Number of Positions | 16 |
Blank Cavity Position | 0 |
Mating Pin Diameter | 2.37mm |
Contact Current Rating (Max) | 25A |
Width | 48.09mm |
Length | 72.7mm |
Height | 43.5mm |
Nominal Voltage Architecture | 24V |
Centerline (Pitch) | 7.5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP69K |
Polarized | Yes |
Connector Mounting Type | Bulkhead |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 80 |
Packaging Method | Tray |
Row-to-Row Spacing | 7mm |
Connector Style | Housing for female terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 125°C |
AUTOMOTIVE HOUSING, PLUG, 16POS, 25A | element14 |
Automotive Housing, Plug, 16Pos, 25A | Newark Electronics |
16P PLG HSG ASY,HYBRD,SEALBL KEY A,MINI LEVER | Heilind Electronics |
AMPSEAL 16, Housing for Female Terminals, Wire-to-Wire, 16 Position, Black | TE Connectivity 2203859-1 | RS Americas |
16POS,HYBRID,SOC HSG ASSY,SLD,COD A Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 2.37 mm Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): 7.5 mm Housing for Female Terminals 2.37 mm Wire-to-Wire 16 | Automotive Housing | Part Number: 2203859-1 | Internal Number: 2203859-1 | 7.5 mm | TE Connectivity | TE Store |
AMPSEAL 16 Series 16 Position 7.5 mm Pitch Wire to Wire Plug Housing | Future Electronics |
Connector Housing Power Receptacle 16 Position 7.5mm Cable Mount Black | Avnet America |
Where can I find additional details, specifications and documents for a 2203859-1?
Additional datasheets, footprints and schematics for 2203859-1 are listed on our Part Details page. You can also find images and similar parts to 2203859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203859-1 fall under?
The 2203859-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203859-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203859-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Heilind Electronics have stock available or on a lead time for 2203859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203859-1 often in real-time on the comparison pages.
What if I can't find stock of 2203859-1?
You can fill out our help required form which you can use to request a quote for 2203859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.