Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Color | Black |
---|---|
Body Material | PA GF |
Connector Code | A |
Cable Exit Angle | 180° |
Blank Cavity Position | 18 |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .64mm, .025in |
Width | 31.42mm, 1.23in |
Length | 34.95mm, 1.37in |
Height | .988in, 25.1mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.54mm, .1in |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 375 |
Packaging Method | Box |
Row-to-Row Spacing | 2.54mm, .1in |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Connector System | Wire-to-Device |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
2X9 SEALED PLUG ASSY KEY A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Number of Positions: 18 Housing for Female Terminals .64 mm .025" Wire-to-Device | Get .64 Connector System & Connector Hsg | Part Number: 2203663-5 | Internal Number: 2203663-5 | TE Connectivity | TE Store |
Automotive Housing, Plug, 18Pos Rohs Compliant: Yes |Te Connectivity 2203663-5 | Newark Electronics |
AMP2203663-5 | Avnet America |
AUTOMOTIVE HOUSING, PLUG, 18POS | element14 |
Where can I find additional details, specifications and documents for a 2203663-5?
Additional datasheets, footprints and schematics for 2203663-5 are listed on our Part Details page. You can also find images and similar parts to 2203663-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203663-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203663-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203663-5 fall under?
The 2203663-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203663-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203663-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203663-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203663-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 2203663-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203663-5 often in real-time on the comparison pages.
What if I can't find stock of 2203663-5?
You can fill out our help required form which you can use to request a quote for 2203663-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.