Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Rows | 4 |
Number of Positions | 32 |
Mating Tab Width | .64mm, .025in |
Height | 42mm, 1.654in |
Length | 35mm, 1.378in |
Width | 34mm, 1.339in |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | Yes |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.9mm, .232in |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Strain Relief | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Automotive Connectors .64MM,32P UNSEALED PLUG ASSY,B | Sager |
Where can I find additional details, specifications and documents for a 2203518-2?
Additional datasheets, footprints and schematics for 2203518-2 are listed on our Part Details page. You can also find images and similar parts to 2203518-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203518-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203518-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203518-2 fall under?
The 2203518-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2203518-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203518-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203518-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203518-2 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 2203518-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203518-2 often in real-time on the comparison pages.
What if I can't find stock of 2203518-2?
You can fill out our help required form which you can use to request a quote for 2203518-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.