2203443 Single Board Computers & Microcontrollers by Phoenix Contact

DEV BOARD ENCLOSURE HOUSING PC GREY

Status: Unknown
Series: UCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.25

Distributor Stock
Logo for RS
RS
from US$43.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$30.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$46.11
-
Buy Now
Logo for element14
element14
from US$47.31
-
Buy Now
Logo for Sager
Sager
from US$42.93
-
Buy Now
Logo for Farnell
Farnell
from US$38.56
-
Buy Now

Specifications

For Use With Development Boards
External Height 47mm
External Width 87mm
External Depth 125mm
Enclosure Material Polycarbonate
Body Colour Grey
Product Range UCS Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

UCS 125-87-F-CCD 7035 | RS
Dev Board Enclosure, Housing, Pc, Grey | Newark Electronics
Complete Housing for Fixed PCB, Light Gray, 125x87x47mm, UCS Series | Phoenix Contact 2203443 | RS Americas
DEV BOARD ENCLOSURE, HOUSING, PC, GREY | element14
Enclosures for Industrial Automation UCS125-87-F-CCD7035 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2203443?

Additional datasheets, footprints and schematics for 2203443 are listed on our Part Details page. You can also find images and similar parts to 2203443 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2203443 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203443 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2203443 fall under?

The 2203443 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.

Can I view similar or alternative parts?

You can view similar parts to 2203443 when available in the SBC Cases range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2203443 you can contact the distributor directly for product support, shipping queries etc.

Is the 2203443 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2203443 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2203443.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2203443 often in real-time on the comparison pages.

What if I can't find stock of 2203443?

You can fill out our help required form which you can use to request a quote for 2203443 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay