Status: | Unknown |
---|---|
Series: | UCS Series |
RoHS: | Unknown |
For Use With | EPIC Development Boards |
---|---|
External Height | 47mm |
External Width | 145mm |
External Depth | 195mm |
Enclosure Material | Polycarbonate |
Body Colour | Black |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
Enclosure, Dev Brd, 195Mm X 145Mm X 47Mm | Newark Electronics |
Complete Housing for Flexible PCB, Black, 195x145x47mm, UCS Series | Phoenix Contact 2203337 | RS Americas |
UCS 195-145-F-GD 9005 | RS |
DEV BOARD ENCLOSURE, PC, BLACK | element14 |
Enclosures for Industrial Automation UCS 195-145-F-GD 9005 | Sager |
Where can I find additional details, specifications and documents for a 2203337?
Additional datasheets, footprints and schematics for 2203337 are listed on our Part Details page. You can also find images and similar parts to 2203337 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203337 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203337 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203337 fall under?
The 2203337 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 2203337 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203337 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203337 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203337 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Sager have stock available or on a lead time for 2203337.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203337 often in real-time on the comparison pages.
What if I can't find stock of 2203337?
You can fill out our help required form which you can use to request a quote for 2203337 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.