2203334 Part Information
Details for 2203334 by Phoenix Contact
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>Other Embedded Computers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 29.7800 |
5 | 29.1800 |
10 | 28.5900 |
20 | 27.9900 |
Stock Information
Details
Part Downloads
Part Specifications
Accessory Type | Electronic Housing |
For Use With | PCB's in Standard Form Factors |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
Body Colour | Grey |
Enclosure Material | Polycarbonate |
Enclosure Type | Multipurpose |
External Depth - Imperial | 2.64" |
External Depth - Metric | 67mm |
External Height - Imperial | 4.92" |
External Height - Metric | 125mm |
External Width - Imperial | 5.71" |
External Width - Metric | 145mm |
Alternative Part Descriptions
- ELECTRONIC HOUSING, PCB BOX, PC, GREY; Accessory Type:Electronic Housing; For Use With:PCB s in Standard Form Factors; Product Range:UCS Series; SVHC:No SVHC (15-Jan-2019); Body Colour:Grey; Enclosure Material:Polycarbonate; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2203334?
Additional datasheets, footprints and schematics for 2203334 are listed in our Part Details tab. You can also find the 2203334 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203334 in the Pricing & Inventory tab next to part details. You can view 2203334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203334 fall under?
The 2203334 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to 2203334 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203334 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203334 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2203334 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2203334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203334 often in real-time on the comparison pages.
What if I can't find stock of 2203334?
You can fill out our help required form which you can use to request a quote for 2203334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.