Status: | Unknown |
---|---|
Series: | UCS Series |
RoHS: | Unknown |
For Use With | ETC Development Boards |
---|---|
External Height | 47mm |
External Width | 125mm |
External Depth | 145mm |
Enclosure Material | Polycarbonate |
Body Colour | Black |
Product Range | UCS Series |
SVHC | No SVHC (15-Jan-2019) |
UCS 145-125-F-GD 9005 | RS |
Enclosure, Dev Brd, 145Mm X 125Mm X 47Mm | Newark Electronics |
Complete Housing for Flexible PCB, Black, 145x125x45mm, UCS Series | Phoenix Contact 2203333 | RS Americas |
Enclosures for Industrial Automation UCS 145-125-F-GD 9005 | Sager |
DEVELOPMENT BOARD ENCLOSURE, ETX | Farnell |
Where can I find additional details, specifications and documents for a 2203333?
Additional datasheets, footprints and schematics for 2203333 are listed on our Part Details page. You can also find images and similar parts to 2203333 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203333 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203333 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203333 fall under?
The 2203333 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > SBC Cases.
Can I view similar or alternative parts?
You can view similar parts to 2203333 when available in the SBC Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203333 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203333 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203333 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 2203333.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203333 often in real-time on the comparison pages.
What if I can't find stock of 2203333?
You can fill out our help required form which you can use to request a quote for 2203333 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.