2203332 Part Information

Details for 2203332 by Phoenix Contact

Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>Other Embedded Computers

Part Downloads

Part Specifications

Accessory Type Electronic Housing
For Use With PCB's in Standard Form Factors
Product Range UCS Series
SVHC No SVHC (15-Jan-2019)
Body Colour Grey
Enclosure Material Polycarbonate
Enclosure Type Multipurpose
External Depth - Imperial 1.85"
External Depth - Metric 47mm
External Height - Imperial 4.92"
External Height - Metric 125mm
External Width - Imperial 5.71"
External Width - Metric 145mm
RoHS Compliant

Alternative Part Descriptions

  • ELECTRONIC HOUSING, PCB BOX, PC, GREY; Accessory Type:Electronic Housing; For Use With:PCB s in Standard Form Factors; Product Range:UCS Series; SVHC:No SVHC (15-Jan-2019); Body Colour:Grey; Enclosure Material:Polycarbonate; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2203332?

Additional datasheets, footprints and schematics for 2203332 are listed in our Part Details tab. You can also find the 2203332 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2203332 in the Pricing & Inventory tab next to part details. You can view 2203332 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2203332 fall under?

The 2203332 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.

Can I view similar or alternative parts?

You can view similar parts to 2203332 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2203332 you can contact the distributor directly for product support, shipping queries etc.

Is the 2203332 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2203332 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2203332.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2203332 often in real-time on the comparison pages.

What if I can't find stock of 2203332?

You can fill out our help required form which you can use to request a quote for 2203332 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2203332

Loading...
Loading Results for 2203332
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us