Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$41.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$78.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$50.26
|
-
|
Buy Now | |
Future Electronics
from US$50.09
|
-
|
Buy Now | |
Avnet America
from US$41.62
|
-
|
Buy Now | |
element14
from US$78.94
|
-
|
Buy Now | |
Boersig
from US$59.23
|
-
|
Buy Now | |
TTI Europe
from US$60.27
|
-
|
Buy Now | |
Farnell
from US$73.47
|
-
|
Buy Now |
Product Weight | 6.4oz, 180g |
---|---|
Terminal Type | None |
Contact Base Material | Cu |
Contact Current Class | 100 – 134A |
Contact Arrangement | 1 form X (NO, DM) |
Product Length | 58mm, 2.28in |
Product Width | 53.8mm, 2.12in |
Product Height | 58mm, 2.28in |
Height Class (Mechanical) | 50 – 60mm |
Rated Voltage | 450VDC |
Coil Power Rating Economized (Min) | 1400mW |
Coil Resistance | 15.3Ω |
Coil Suppress | None |
Insulation Initial Dielectric Between Open Contacts | 2920Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2920Vrms |
Contact Limiting Breaking Current | 660A |
Contact Switching Voltage (Max) | 450VDC |
Contact Limiting Making Current | 600A |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Rated Coil Voltage | 12VDC |
Coil Magnetic System | Monostable, DC |
Mounting Type | Screw |
Mounting Brackets | Without |
Relay Type | EVC 135 Main Contactor |
Environmental Ambient Temperature Class | -40 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | Hermetically Sealed |
HEMS HV Relays 450VDC SPST-NO-DM | RS |
Contactor, Spst-No-Dm, 12Vdc, Flange | Newark Electronics |
EVC135 | Future Electronics |
Electromechanical Relay SPST 15.3Ohm Flange | Avnet America |
CONTACTOR, SPST-NO-DM, 12VDC, FLANGE | element14 |
EVC135 RELAY SPST-NO | TTI Europe |
Where can I find additional details, specifications and documents for a 2203194-1?
Additional datasheets, footprints and schematics for 2203194-1 are listed on our Part Details page. You can also find images and similar parts to 2203194-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2203194-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2203194-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2203194-1 fall under?
The 2203194-1 is listed under Relays, Contactors & Switches > Contactors > Automotive Contactors.
Can I view similar or alternative parts?
You can view similar parts to 2203194-1 when available in the Automotive Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2203194-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2203194-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2203194-1 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 2203194-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2203194-1 often in real-time on the comparison pages.
What if I can't find stock of 2203194-1?
You can fill out our help required form which you can use to request a quote for 2203194-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.