Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | Flexible PVC |
---|---|
Release Type | Pull Tab |
Equalized | No |
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
Color | Black |
Number of Positions | 8-Pair |
Keyed | No |
Number of Power Positions | 0 |
Configuration | Double-Ended |
Number of Signal Positions | 16 |
Contact Mating Area Plating Material | Gold |
Wire Size | .081mm², 28AWG |
Overall Outside Cable Diameter | 5.97 mm |
Housing Material | Tin-Plated Zinc Diecast |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
Halogen Free | Yes |
Cable Assembly Length | 9.84ft, 3m |
CLOUDSPLITTER | No |
Latching Style | Pull Tab Release |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Connector Type (End A) | Mini-SAS HD |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard, High Speed |
Connector Type (End B) | Mini-SAS HD |
Product Designation | Patch Cord |
Shielded | Yes |
Data Rate | 6Gb/s |
Cable Assembly, Mini Sas Hd 4X-Mini Sas Hd 4X, 3M, 28Awg | Newark Electronics |
Cable Assembly Turbotwin 28AWG 4x Passive Mini-SAS HD to 4x Passive Mini-SAS HD Plug to Plug 3m | Avnet America |
TE Connectivity C A 4X MINISAS HD 28AWG PASSIVE 3M Co | Distrelec |
Where can I find additional details, specifications and documents for a 2202502-4?
Additional datasheets, footprints and schematics for 2202502-4 are listed on our Part Details page. You can also find images and similar parts to 2202502-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2202502-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2202502-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2202502-4 fall under?
The 2202502-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2202502-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2202502-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2202502-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2202502-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec and Farnell have stock available or on a lead time for 2202502-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2202502-4 often in real-time on the comparison pages.
What if I can't find stock of 2202502-4?
You can fill out our help required form which you can use to request a quote for 2202502-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.