Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.97
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$91.97
|
-
|
Buy Now |
Shield Material | Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid |
---|---|
Release Type | Pull Tab |
Color | Black |
Jacket Material | Flexible PVC |
Equalized | No |
Keyed | No |
Number of Power Positions | 0 |
Number of Signal Positions | 8 |
Configuration | Double-Ended |
Number of Positions | 4-Pair |
Contact Mating Area Plating Material | Gold |
Wire Size | 26AWG, .129mm² |
Overall Outside Cable Diameter | 6.73 mm |
Housing Material | Tin-Plated Zinc Diecast |
Flammability Rating | CL2 |
IEEE 1394 | No |
Jackscrew | Without |
CLOUDSPLITTER | No |
Cable Assembly Length | 9.842ft, 3m |
Cable Style | Madison TurboTwin - Round Jacketed, Madison TurboTwin |
Product Type | Cable Assembly |
Cable Assembly Category | High Speed, Industry Standard |
Cable Assembly Type | Mini Serial Attached SCSI (Mini-SAS) HD |
Connector Type (End A) | Mini-SAS HD |
Product Designation | Patch Cord |
Shielded | Yes |
Connector Type (End B) | Mini-SAS HD |
Latching Style | Pull Tab Release |
Data Rate | 6Gb/s |
Cable Assembly Mini Serial Attached SCSI PVC 3m 8 Position Plug to 8 Position Plug | Avnet America |
Where can I find additional details, specifications and documents for a 2202501-4?
Additional datasheets, footprints and schematics for 2202501-4 are listed on our Part Details page. You can also find images and similar parts to 2202501-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2202501-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2202501-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2202501-4 fall under?
The 2202501-4 is listed under Cable Assemblies > Copper Cable Assemblies > Pluggable I/O Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2202501-4 when available in the Pluggable I/O Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2202501-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2202501-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2202501-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2202501-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2202501-4 often in real-time on the comparison pages.
What if I can't find stock of 2202501-4?
You can fill out our help required form which you can use to request a quote for 2202501-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.