Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.85
|
814
in stock
|
Buy Now | |
Rapid Electronics
from US$8.07
|
814
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
814
in stock
|
Buy Now | |
Distrelec
from US$9.00
|
814
in stock
|
Buy Now | |
Avnet America
from US$8.87
|
-
|
Buy Now | |
RS Americas
from US$11.27
|
-
|
Buy Now | |
element14
from US$10.84
|
-
|
Buy Now | |
Boersig
from US$8.37
|
-
|
Buy Now |
Shield Plating Material | Nickel |
---|---|
Shield Material | Copper Alloy |
Connector Profile | Standard |
Number of Loaded Positions | 8 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 8 |
Connector Contact Density | High |
Keyed | Yes |
Status Indicator | None |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | With |
Circuit Application | Power & Signal |
Shielded | Yes |
Comment | Type 1 |
Field Installable | No |
Packaging Method | Blister |
実装方法 | Blister |
Connector & Contact Terminates To | Wire & Cable |
Modular Jack & Plug Interface Type | Industrial Mini I/O |
Modular Jacks & Plugs Products | Industrial Mini I/O |
Connector System | Cable-to-Cable |
Sealable | No |
Panel Stops | Without |
Connectors & Connector Components Type | Connector |
Modular Connector Style | Receptacle |
Data Rate | 10Mb/s, 1000Mb/s, 100Mb/s |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
I/O Conn Industrial Mini I/O Piercing Rec Con Kit |Amp Te Connectivity 2201864-3 | Newark Electronics |
I/O Conn INDUSTRIAL MINI I/O PIERCING REC CON KIT | Rapid Electronics |
TE Connectivity MINI I/O REC KIT TYPE I LM MIX Modular Connectors / Ethernet Connectors INDUSTRIAL MINI I/O PIERCING REC CON KIT | Distrelec |
MODULAR CONN, RJ45 JACK, 8P8C, CAT5E | Farnell |
Conn Rectangular SKT 8 POS Solder ST Cable Mount Tray | Avnet America |
MINI I/O REC KIT TYPE I LM MIX | TE Connectivity 2201864-3 | RS Americas |
CONN, INDUSTRIAL MINI I/O, JACK, 8P8C | element14 |
Where can I find additional details, specifications and documents for a 2201864-3?
Additional datasheets, footprints and schematics for 2201864-3 are listed on our Part Details page. You can also find images and similar parts to 2201864-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201864-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201864-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201864-3 fall under?
The 2201864-3 is listed under Connectors > Modular Jacks & Plugs > Industrial Mini I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2201864-3 when available in the Industrial Mini I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201864-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201864-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201864-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2201864-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201864-3 often in real-time on the comparison pages.
What if I can't find stock of 2201864-3?
You can fill out our help required form which you can use to request a quote for 2201864-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.