Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.26
|
No stock
|
Buy Now | |
Heilind Electronics
from US$15.13
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$19.43
|
-
|
Buy Now | |
Future Electronics
from US$12.59
|
-
|
Buy Now | |
Avnet America
from US$11.96
|
-
|
Buy Now | |
RS Americas
from US$15.60
|
-
|
Buy Now | |
TE Store
from US$29.15
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Seal Type | Wire Rubber Packing |
Row-to-Row Spacing | 2.4mm, .094in |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Accepts Wire Insulation Diameter Range | .47in, 1.2mm |
Height | .65in, 16.5mm |
Width | .96in, 24.6mm |
Length | 31.1mm, 1.22in |
Operating Voltage | 10VAC |
Centerline (Pitch) | .078in, 2mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Circuit Identification Feature | Without |
Agency/Standard | CSA, UL |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Connector Mounting Type | Motor |
For Use With | Appropriate Motor Connector |
Packaging Quantity | 100 |
Packaging Method | Box |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Wire, Wire-to-Motor |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Assembly or Kit | Kit |
Product Type | Housing |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Connector Housing, Rcpt, 9Pos, 2Mm Rohs Compliant: Yes |Te Connectivity 2201825-1 | Newark Electronics |
Connector Encoder Cable I/O Kit Receptacle 9 Position Crimp Micro Motor Series | TE Connectivity 2201825-1 | RS Americas |
Special Order: ENC.CBL I/O KIT 100SET, M-M + LONG SCREW Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Motor Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 2 mm Housing Receptacle Wire-to-Motor 9 | Rectangular Power Connector | Part Number: 2201825-1 | Internal Number: 2201825-1 | 2 mm | TE Connectivity | TE Store |
CONNECTOR HOUSING, RCPT, 9POS, 2MM | Farnell |
Where can I find additional details, specifications and documents for a 2201825-1?
Additional datasheets, footprints and schematics for 2201825-1 are listed on our Part Details page. You can also find images and similar parts to 2201825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201825-1 fall under?
The 2201825-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2201825-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201825-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2201825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201825-1 often in real-time on the comparison pages.
What if I can't find stock of 2201825-1?
You can fill out our help required form which you can use to request a quote for 2201825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.