Status: | Unknown |
---|---|
Series: | NMSMC Series |
RoHS: | Unknown |
Prices starting from US$83.25
Distributor | Stock | ||
---|---|---|---|
Newark
from US$101.50
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$123.53
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$99.90
|
41
in stock
|
Buy Now | |
Farnell
from US$123.01
|
33
in stock
|
Buy Now | |
Distrelec
from US$110.22
|
31
in stock
|
Buy Now | |
Avnet America
from US$83.25
|
-
|
Buy Now | |
RS Americas
from US$113.61
|
-
|
Buy Now | |
Sager
from US$92.60
|
-
|
Buy Now |
Product Range | NMSMC Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 14Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Bayonet |
Connector Body Material | Brass Body |
Connector Body Plating | Sulphur Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (07-Jul-2017) |
Standard Circular Conn Bayonet 14P Plug Ps S-Cup |Amp Te Connectivity 2201481-1 | Newark Electronics |
Standard Circular Conn BAYONET 14P PLUG PS S-CUP | Rapid Electronics |
CIRCULAR CONNECTOR, PLUG, 14POS, SOLDER | Farnell |
TE Connectivity Conn Circular PIN 14 POS Solder Cup ST Cable Mount 14 Terminal 1 Port | Distrelec |
BAYONET 14P PLUG PS S-CUP CONT KIT/N | Avnet America |
BAYONET 14P PLUG PS S-CUP CONT KIT/N | TE Connectivity 2201481-1 | RS Americas |
Standard Circular Connector BAYONET 14P PLUG PS S-CUP CONT KIT/N | Sager |
Where can I find additional details, specifications and documents for a 2201481-1?
Additional datasheets, footprints and schematics for 2201481-1 are listed on our Part Details page. You can also find images and similar parts to 2201481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201481-1 fall under?
The 2201481-1 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2201481-1 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201481-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2201481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201481-1 often in real-time on the comparison pages.
What if I can't find stock of 2201481-1?
You can fill out our help required form which you can use to request a quote for 2201481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.