Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2201113001,
4-1191623-8 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 7.95kg/km |
---|---|
Conductor Material | Tin-Plated Copper |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Wire Color | Red |
Number of Conductors | 1 |
Number of Strands | 19 |
Overall Outside Diameter Range | .056 – .059in, 1.43 – 1.51mm |
Conductor Diameter Range | 1.05 – 1.08mm, .041 – .043in |
Conductor Diameter | 1.08mm, .042in |
Conductor Size | .75mm² |
Wire Size | .75mm², 20AWG |
Cable Insulation Thickness | .152mm, .006in |
Strand Size | 31AWG |
Overall Outside Diameter | .058in, 1.47mm |
Wire Diameter | .058in, 1.47mm |
Resistance (Max) | 24.7 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Primary, Stranded |
Cable Type | FlexLite HT |
Operating Temperature Range | -65 – 200°C |
High Performance Cable 1Conductors 19AWG Tin Plated Copper Red 600V | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2201113001?
Additional datasheets, footprints and schematics for 2201113001 are listed on our Part Details page. You can also find images and similar parts to 2201113001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2201113001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2201113001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2201113001 fall under?
The 2201113001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 2201113001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2201113001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2201113001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2201113001 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 2201113001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2201113001 often in real-time on the comparison pages.
What if I can't find stock of 2201113001?
You can fill out our help required form which you can use to request a quote for 2201113001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.